Stock Drive Products & Sterling Instrument - SDP/SI 6 Teeth, 0.122" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6M 8-210604

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 8-210604 is a 6-tooth ladder chain sprocket with a 0.167 pitch, designed for use with corresponding ladder chains. It has a nominal pitch diameter of 0.334 inches, an outside diameter of 0.470 inches, and a bore size of 0.122 inches, sized for press fit on standard shafting. The sprocket is made of black acetal. The product is marked as discontinued when present stock is depleted.

Datasheet Summary
Powered by GS/AI

A 6M 8-210604 is a 6-tooth ladder chain sprocket with a 0.167 pitch, designed for use with corresponding ladder chains. It has a nominal pitch diameter of 0.334 inches, an outside diameter of 0.470 inches, and a bore size of 0.122 inches, sized for press fit on standard shafting. The sprocket is made of black acetal. The product is marked as discontinued when present stock is depleted.

Suppliers

Company
Product
Description
Supplier Links
6 Teeth, 0.122
Hicksville, NY, United States
6 Teeth, 0.122" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
A 6M 8-210604
6 Teeth, 0.122" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6M 8-210604
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 8-210604
Product Name 6 Teeth, 0.122" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
Pitch 0.167 (SIZE 21)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 12
View Details
0.1475 Pitch, 18 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 18
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 9
View Details
0.25 (#25) Pitch, 45 Teeth, 0.5
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 45
View Details