A 6M 7MHZ12719A is a sprocket for 12.7 mm pitch roller chain with 19 teeth, a 10 mm bore, and a face width of 10 mm. It has a hub length of 3 mm and an outer diameter of 82 mm. The sprocket is made of acetal and complies with DIN 8187 specifications.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6M 7MHZ12719A |
| Product Name | 12.7mm (#40) Pitch, 19 Grooves, 10mm Bore, Plastic Roller Chain Sprocket |
| Pitch | ISO 08 (12.70mm) |