A 6M 7MHZ12717B is a 17-tooth acetal sprocket for 12.7 mm pitch roller chain with a 10 mm bore, designed for use with 12.7 x 4.88 mm chain. It has a pitch diameter of 69.1 mm, overall diameter of 74 mm, face width of 4.4 mm, hub length of 28 mm, and hub diameter of 20 mm. The bore tolerance is +0.027/0 mm. The sprocket complies with DIN 8187.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6M 7MHZ12717B |
| Product Name | 12.7mm (#40) Pitch, 17 Grooves, 10mm Bore, Plastic Roller Chain Sprocket |
| Pitch | ISO 08 (12.70mm) |