Stock Drive Products & Sterling Instrument - SDP/SI 6mm pitch, 19 Grooves, 12mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ06019

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7MHZ06019 is a 6 mm pitch acetal sprocket for roller chain, designed for 8 mm bore shafts, with 19 teeth, 2.6 mm wide face, 13 mm hub length, and 13 mm hub diameter. The sprocket conforms to DIN 8187 specification and has a bore tolerance of +0.027/0 mm. Its pitch diameter is 36.5 mm, outside diameter is 39 mm, and overall length is 24 mm.

Datasheet Summary
Powered by GS/AI

A 6M 7MHZ06019 is a 6 mm pitch acetal sprocket for roller chain, designed for 8 mm bore shafts, with 19 teeth, 2.6 mm wide face, 13 mm hub length, and 13 mm hub diameter. The sprocket conforms to DIN 8187 specification and has a bore tolerance of +0.027/0 mm. Its pitch diameter is 36.5 mm, outside diameter is 39 mm, and overall length is 24 mm.

Suppliers

Company
Product
Description
Supplier Links
6mm pitch, 19 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ06019 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6mm pitch, 19 Grooves, 12mm Bore, Plastic Roller Chain Sprocket
A 6M 7MHZ06019
6mm pitch, 19 Grooves, 12mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ06019
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6M 7MHZ06019
Product Name 6mm pitch, 19 Grooves, 12mm Bore, Plastic Roller Chain Sprocket
Pitch 6
Unlock Full Specs
to access all available technical data

Similar Products

12.7mm (#40) Pitch, 19 Grooves, 10mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12719B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 19
View Details
6mm pitch, 15 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ06015A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 6
Material Plastic; Plastic
Number of Teeth 15
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 10
View Details
20 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4820 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.8 mm
Material Metal
Number of Teeth 20
View Details