A 6M 7MHZ09523 is a plastic roller chain sprocket made of acetal, designed for 9.525 mm pitch, 6.35 mm diameter roller chain with 23 teeth and a 12 mm bore. It has a face width of 5.3 mm, an outer diameter of 70 mm, a hub diameter of 74 mm, and an overall length of 32 mm. The bore tolerance is +0.027/0 mm, consistent with the specification for 12 mm bores in this series. It complies with DIN 8187.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6M 7MHZ09523 |
| Product Name | 9.525 (#35) Pitch, 23 Grooves, 12mm Bore, Plastic Roller Chain Sprocket |
| Pitch | ISO 06 (9.525mm) |