Stock Drive Products & Sterling Instrument - SDP/SI 9.525 (#35) Pitch, 15 Grooves, 8mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ09515

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7MHZ09515 is a plastic roller chain sprocket made of acetal, designed for 9.525 mm pitch, 6.35 mm diameter roller chain with an 8 mm bore and 15 teeth. It has a pitch diameter of 45.8 mm, overall diameter of 49 mm, face width of 5.3 mm, hub length of 16 mm, and overall length of 24 mm. The bore tolerance is +0.027/0 mm. The sprocket complies with DIN 8187.

Datasheet Summary
Powered by GS/AI

A 6M 7MHZ09515 is a plastic roller chain sprocket made of acetal, designed for 9.525 mm pitch, 6.35 mm diameter roller chain with an 8 mm bore and 15 teeth. It has a pitch diameter of 45.8 mm, overall diameter of 49 mm, face width of 5.3 mm, hub length of 16 mm, and overall length of 24 mm. The bore tolerance is +0.027/0 mm. The sprocket complies with DIN 8187.

Suppliers

Company
Product
Description
Supplier Links
9.525 (#35) Pitch, 15 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ09515 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
9.525 (#35) Pitch, 15 Grooves, 8mm Bore, Plastic Roller Chain Sprocket
A 6M 7MHZ09515
9.525 (#35) Pitch, 15 Grooves, 8mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ09515
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6M 7MHZ09515
Product Name 9.525 (#35) Pitch, 15 Grooves, 8mm Bore, Plastic Roller Chain Sprocket
Pitch ISO 06 (9.525mm)
Unlock Full Specs
to access all available technical data

Similar Products

13 teeth, 3 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M211303 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 13
View Details
24 teeth, 5 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3724 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (3.75mm)
Material Metal
Number of Teeth 24
View Details
24 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M212406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 24
View Details
3.12mm Pitch, 10 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121003 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 10
View Details