Stock Drive Products & Sterling Instrument - SDP/SI 3.12mm Pitch, 10 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket A 6M 7M121003

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6M 7M121003 is a black acetal resin sprocket with a 3.12 mm pitch and 10 teeth, designed for use with roller chains. It has a 6 mm nominal bore for press fit on a shaft, a pitch diameter of 10 mm, and a hub diameter of 9.5 mm. The sprocket features a single spoke design and complies with metric dimensions specified for the 1003 series, with all dimensions toleranced at -0.25 mm at 24°C. The material is nonmagnetic, self-lubricating, and nonconductive.

Datasheet Summary
Powered by GS/AI

The A 6M 7M121003 is a black acetal resin sprocket with a 3.12 mm pitch and 10 teeth, designed for use with roller chains. It has a 6 mm nominal bore for press fit on a shaft, a pitch diameter of 10 mm, and a hub diameter of 9.5 mm. The sprocket features a single spoke design and complies with metric dimensions specified for the 1003 series, with all dimensions toleranced at -0.25 mm at 24°C. The material is nonmagnetic, self-lubricating, and nonconductive.

Suppliers

Company
Product
Description
Supplier Links
3.12mm Pitch, 10 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121003 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.12mm Pitch, 10 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket
A 6M 7M121003
3.12mm Pitch, 10 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket A 6M 7M121003
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6M 7M121003
Product Name 3.12mm Pitch, 10 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket
Pitch Subminiature (<3.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 15
View Details
3.12mm Pitch, 20 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M122006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 20
View Details
3.12mm Pitch, 9 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M120903 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 9
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 32
View Details