The A 6M 7M121506 is a plastic subminiature sprocket with a 3.12 mm pitch, made of black acetal resin, featuring a 6 mm bore for press fit on a shaft. It has 15 teeth, an 18.3 mm outer diameter, and a 16.3 mm root diameter. The sprocket is nonmagnetic, self-lubricating, and nonconductive, designed for use in roller chain drives. It includes two spokes and conforms to metric dimensions with tolerances of -0.25 mm at 24°C.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6M 7M121506 |
| Product Name | 3.12mm Pitch, 15 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket |
| Pitch | Subminiature (<3.75mm) |