Stock Drive Products & Sterling Instrument - SDP/SI 3.12mm Pitch, 30 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket A 6M 7M123006

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a 3.12 mm pitch acetal resin sprocket with a 6 mm bore, designed for roller chain drives. It has 30 teeth, a pitch diameter of 29.6 mm, an outside diameter of 31.5 mm, and a root diameter of 28.1 mm. The hub diameter is 27.4 mm, and the sprocket features two spokes and eight mounting holes. The sprocket is nonmagnetic, nonconducting, and self-lubricating, with dimensions toleranced at -0.25 mm at 24°C.

Datasheet Summary
Powered by GS/AI

The part is a 3.12 mm pitch acetal resin sprocket with a 6 mm bore, designed for roller chain drives. It has 30 teeth, a pitch diameter of 29.6 mm, an outside diameter of 31.5 mm, and a root diameter of 28.1 mm. The hub diameter is 27.4 mm, and the sprocket features two spokes and eight mounting holes. The sprocket is nonmagnetic, nonconducting, and self-lubricating, with dimensions toleranced at -0.25 mm at 24°C.

Suppliers

Company
Product
Description
Supplier Links
3.12mm Pitch, 30 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M123006 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.12mm Pitch, 30 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket
A 6M 7M123006
3.12mm Pitch, 30 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket A 6M 7M123006
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6M 7M123006
Product Name 3.12mm Pitch, 30 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket
Pitch Subminiature (<3.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 33
View Details
6.35mm (#25) Pitch, 22 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2522 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 22
View Details
16 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4816 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Metal
Number of Teeth 16
View Details
3.12mm Pitch, 12 Grooves, 4mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121204 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 12
View Details