Stock Drive Products & Sterling Instrument - SDP/SI 0.1475 Pitch, 20 Teeth, 0.1875" Bore, Plastic roller chain sprocket A 6M 7-1420

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7-1420 is a 20-tooth, plastic roller chain sprocket with a 0.1875-inch bore and a 0.1475-inch pitch, designed for use with Nylatron GS roller chain. It has a pitch diameter of 0.943 inches and an outside diameter of 0.995 inches. The sprocket is nonconductive, nonmagnetic, and self-lubricating, made from Nylatron GS. It is intended for lightweight power transmission applications requiring low maintenance and corrosion resistance.

Datasheet Summary
Powered by GS/AI

A 6M 7-1420 is a 20-tooth, plastic roller chain sprocket with a 0.1875-inch bore and a 0.1475-inch pitch, designed for use with Nylatron GS roller chain. It has a pitch diameter of 0.943 inches and an outside diameter of 0.995 inches. The sprocket is nonconductive, nonmagnetic, and self-lubricating, made from Nylatron GS. It is intended for lightweight power transmission applications requiring low maintenance and corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
0.1475 Pitch, 20 Teeth, 0.1875
Hicksville, NY, United States
0.1475 Pitch, 20 Teeth, 0.1875" Bore, Plastic roller chain sprocket
A 6M 7-1420
0.1475 Pitch, 20 Teeth, 0.1875" Bore, Plastic roller chain sprocket A 6M 7-1420
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 7-1420
Product Name 0.1475 Pitch, 20 Teeth, 0.1875" Bore, Plastic roller chain sprocket
Pitch Miniature (0.1475")
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 36 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 36
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 18
View Details
0.1475 Pitch, 21 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 21
View Details
24 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 24
View Details