Stock Drive Products & Sterling Instrument - SDP/SI 0.375 (#35) Pitch, 9 Teeth, 0.375" Bore, Plastic roller chain sprocket A 6M 7-3709

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7-3709 is a 3/8 pitch, 9-tooth plastic roller chain sprocket made of Nylatron GS fiberglass reinforced material, with a 5/8 inch bore diameter, 1.096 inch pitch diameter, and 1.25 inch outer diameter. It is designed for use with roller chains in power transmission applications where chemical resistance and low maintenance are required.

Datasheet Summary
Powered by GS/AI

A 6M 7-3709 is a 3/8 pitch, 9-tooth plastic roller chain sprocket made of Nylatron GS fiberglass reinforced material, with a 5/8 inch bore diameter, 1.096 inch pitch diameter, and 1.25 inch outer diameter. It is designed for use with roller chains in power transmission applications where chemical resistance and low maintenance are required.

Suppliers

Company
Product
Description
Supplier Links
0.375 (#35) Pitch, 9 Teeth, 0.375
Hicksville, NY, United States
0.375 (#35) Pitch, 9 Teeth, 0.375" Bore, Plastic roller chain sprocket
A 6M 7-3709
0.375 (#35) Pitch, 9 Teeth, 0.375" Bore, Plastic roller chain sprocket A 6M 7-3709
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 7-3709
Product Name 0.375 (#35) Pitch, 9 Teeth, 0.375" Bore, Plastic roller chain sprocket
Pitch 35 (3/8")
Unlock Full Specs
to access all available technical data

Similar Products

22 Teeth, 0.3125
Specs
Pitch 0.353 (SIZE 17)
Material Metal
Number of Teeth 22
View Details
0.1475 Pitch, 24 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 24
Bore 0.2500 inch (6.35 mm)
View Details
0.25 (#25) Pitch, 10 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 10
View Details
32 Teeth, 0.372
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 32
View Details