Subminiature chain sprocket with 12 teeth, 0.1227 inch pitch, and a 3/16 inch nominal bore for press fit, molded from black acetal resin for nonmagnetic, self-lubricating, and nonconductive operation. The sprocket has a pitch diameter of 0.471 inch, outside diameter of 0.535 inch, and root diameter of 0.411 inch. The number of spokes is 1. The E dimension is 0.312 inch. Tolerance on pitch and outside diameters is +0.000/-0.010 inch at 75°F.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-121206 |
| Product Name | 0.1227 Pitch, 12 Teeth, 3/16" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |