Stock Drive Products & Sterling Instrument - SDP/SI 22 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket A 6B 8MHK4822

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6B 8MHK4822 is a 22-tooth ladder chain sprocket with a 6 mm bore and 4.8 mm pitch, designed for use with metric ladder chains. It features a hub with an M4 set screw, an outside diameter of 33.7 mm, and an outside hub diameter of 36.3 mm. The sprocket is made of brass and is part of a series rated for 4.8 mm pitch chains. The root diameter is calculated as the pitch diameter minus 1.13 mm, consistent with the series design, and the sprocket is compatible with high-tensile or stainless steel ladder chains of the same pitch.

Datasheet Summary
Powered by GS/AI

A 6B 8MHK4822 is a 22-tooth ladder chain sprocket with a 6 mm bore and 4.8 mm pitch, designed for use with metric ladder chains. It features a hub with an M4 set screw, an outside diameter of 33.7 mm, and an outside hub diameter of 36.3 mm. The sprocket is made of brass and is part of a series rated for 4.8 mm pitch chains. The root diameter is calculated as the pitch diameter minus 1.13 mm, consistent with the series design, and the sprocket is compatible with high-tensile or stainless steel ladder chains of the same pitch.

Suppliers

Company
Product
Description
Supplier Links
22 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4822 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
22 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket
A 6B 8MHK4822
22 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket A 6B 8MHK4822
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6B 8MHK4822
Product Name 22 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket
Pitch 4.24 mm
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 35
View Details
6.35mm (#25) Pitch, 40 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M254008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 40
View Details
3.12mm Pitch, 16 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121603 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 16
View Details
13 teeth, 3 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M211303 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 13
View Details