Stock Drive Products & Sterling Instrument - SDP/SI 6 Teeth, 0.1875" Bore, 0.353 (Size 17) Pitch ladder chain sprocket A 6B 8-1706

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6B 8-1706 is a 6-tooth ladder chain sprocket with a 0.1875-inch bore, designed for use with 0.353 pitch chains. It has a pitch diameter of 0.70 inches, a hub projection of 0.4375 inches, and a hub length of 0.25 inches. The sprocket is made of brass and features a set screw for shaft retention. It is compatible with ladder chains in the Size 17 series, rated for use with galvanized steel, brass, or stainless steel chains.

Datasheet Summary
Powered by GS/AI

A 6B 8-1706 is a 6-tooth ladder chain sprocket with a 0.1875-inch bore, designed for use with 0.353 pitch chains. It has a pitch diameter of 0.70 inches, a hub projection of 0.4375 inches, and a hub length of 0.25 inches. The sprocket is made of brass and features a set screw for shaft retention. It is compatible with ladder chains in the Size 17 series, rated for use with galvanized steel, brass, or stainless steel chains.

Suppliers

Company
Product
Description
Supplier Links
6 Teeth, 0.1875
Hicksville, NY, United States
6 Teeth, 0.1875" Bore, 0.353 (Size 17) Pitch ladder chain sprocket
A 6B 8-1706
6 Teeth, 0.1875" Bore, 0.353 (Size 17) Pitch ladder chain sprocket A 6B 8-1706
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6B 8-1706
Product Name 6 Teeth, 0.1875" Bore, 0.353 (Size 17) Pitch ladder chain sprocket
Pitch 0.353 (SIZE 17)
Unlock Full Specs
to access all available technical data

Similar Products

24 Teeth, 0.240
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 24
View Details
0.25 (#25) Pitch, 72 Teeth, 0.5
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 72
View Details
7 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 7
View Details
0.1475 Pitch, 8 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Number of Teeth 8
Bore 0.1250 inch (3.17 mm)
View Details