A 6AS9M8038012S is a single, spring-loaded chain tensioner with a 12-tooth steel sprocket and a ball bearing, designed for 1" pitch roller chains. The arm is made of high-tensile die-cast aluminum alloy, and the sprocket is heat-treated steel. It has a maximum operating temperature of 100°C (212°F). The unit measures 11.3 mm (0.44 in) in F, 19.4 mm (0.76 in) in G, and 141.3 mm (5.56 in) in L, with an M12 mounting thread. Anti-rotation holes are provided, and the roller orientation is fixable as supplied. The chain engagement is rated for a minimum load of 120 N (27 lbf) and a maximum of 500 N (112 lbf).
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Belt and Chain Tensioners |
| Product Number | A 6AS9M8038012S |
| Product Name | Single 12 Tooth Steel Sprocket, Aluminum Alloy Chainn Tensioner |
| Adjustment | Spring |