The A 6AR9M38050 is a spring-loaded belt tensioner with a roller diameter of 30 mm, an overall length of 159 mm, and a mounting thread of M12x1.75. The arm is made of high-tensile die-cast aluminum alloy, and the roller material code S indicates stainless steel. The maximum operating temperature is 100°C (212°F). The tensioner has a minimum load capacity of 120 N (27 lbf) and a maximum of 500 N (112 lbf). The roller orientation can be repositioned as needed. The part includes anti-rotation holes and a 30° angle for mounting alignment.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Belt and Chain Tensioners |
| Product Number | A 6AR9M38050S |
| Product Name | 159mm Long, 50 mm Diameter, 30 Degree Stainless Steel Belt Tensioner |
| Application | Belt |