A 6A09M24038016 is a spring-loaded tensioner arm with a high-tensile die-cast aluminum alloy arm, designed to maintain constant belt tension in power transmission systems. It has a bolt size of M16, a length of 159 mm, a diameter of 89.5 mm, and an operating load range of 240 to 380 N. The arm features anti-rotation holes and is configured for 120° angular rotation. All dimensions are provided in metric units, with inch equivalents in parentheses.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Belt and Chain Tensioners |
| Product Number | A 6A09M24038016 |
| Product Name | 133.5mm Long, 89.5mm Diameter, M16 Bolt Aluminum Alloy Tensioner Arm |
| Application | Belt |