The A 6A22M100TM20 is a 3 mm pitch HTD timing pulley made of aluminum alloy, with 100 teeth, a pitch diameter of 95.5 mm, a shank diameter of 20 mm, and a usable length of 200 mm. It has a bore diameter tolerance of +0.10/0 mm for 54 to 100 grooves, and the pitch diameter is 94.73 mm. The flange diameter is 2.030 inches and the usable length is 200 mm.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A22M100TM20 |
| Product Name | 3mm HTD Pitch, 100 Teeth, 200mm Usable Length, Aluminum Pulley Stock |
| Component Type | Timing Pulley |