The A 6A16M024DF9506 is a 2.03 mm pitch MXL timing belt pulley with 24 teeth, a 6 mm bore, and double flanges, designed for use with 9.5 mm wide belts. It is made of aluminum alloy with a clear anodized finish and has a hub projection of 17.5 mm, an outer diameter of 20.1 mm, and a bore diameter tolerance of +0.08 mm. The pulley is secured with an M3 set screw. Its flanged design accommodates belts up to 9.5 mm wide, and the catalog identifies it as part of a series of metric timing belt pulleys with mismatched grooves (10 to 16 grooves have one set screw; others, including this one, have two at 90°).
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A16M024DF9506 |
| Product Name | 2.03 mm (MXL) Pitch,24 Teeth, 6mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 9.5mm Wide Belt |
| Component Type | Timing Pulley |
| Flanges | Two Fanges |
| Material | Aluminum |
| Belt Width | 9.5 mm (0.3740 inch) |
| Bore Diameter | 6 mm (0.2362 inch) |