Stock Drive Products & Sterling Instrument - SDP/SI .080" MXL Pitch, 54 Teeth, 7" Usable Length, Aluminum Pulley Stock A 6A15-054MXL07

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6A15-054MXL07 is an aluminum alloy timing pulley with a 0.080-inch (2.03 mm) pitch and 54 teeth, designed for synchronous belt drive systems. It has an outer diameter of 1.375 inches, a pitch diameter of 1.355 inches, a shank diameter of 0.5 inch, and a minimum length of 34.9 inches. The pulley is compatible with MXL pitch timing belts and features a usable length of 7 inches (177.8 mm). The outer diameter tolerance is +0.003/-0.000 inch, as specified for parts with 42 to 75 grooves.

Datasheet Summary
Powered by GS/AI

The A 6A15-054MXL07 is an aluminum alloy timing pulley with a 0.080-inch (2.03 mm) pitch and 54 teeth, designed for synchronous belt drive systems. It has an outer diameter of 1.375 inches, a pitch diameter of 1.355 inches, a shank diameter of 0.5 inch, and a minimum length of 34.9 inches. The pulley is compatible with MXL pitch timing belts and features a usable length of 7 inches (177.8 mm). The outer diameter tolerance is +0.003/-0.000 inch, as specified for parts with 42 to 75 grooves.

Suppliers

Company
Product
Description
Supplier Links
.080
Hicksville, NY, United States
.080" MXL Pitch, 54 Teeth, 7" Usable Length, Aluminum Pulley Stock
A 6A15-054MXL07
.080" MXL Pitch, 54 Teeth, 7" Usable Length, Aluminum Pulley Stock A 6A15-054MXL07
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (inch)
Product Number A 6A15-054MXL07
Product Name .080" MXL Pitch, 54 Teeth, 7" Usable Length, Aluminum Pulley Stock
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

3 mm (HTD) Pitch,17 Teeth, 0.1875
Specs
Component Type Timing Pulley
Material Aluminum
Flanges Two Fanges
View Details
5 mm (HTD) Pitch,19 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.5906 inch (? to 15 mm)
View Details
.080
Specs
Component Type Timing Pulley
Pitch Type 0.080" (MXL)
Material Aluminum
View Details
.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details