The A 6A25-019NF1508 is a 5 mm pitch HTD timing belt pulley for 15 mm wide belts, made of aluminum alloy with a clear anodized finish, featuring a 0.250 inch bore, 19 teeth, and no flange. It has a 1.191 inch pitch diameter, 1.146 inch outside diameter, 1-1/32 inch hub length, 3/4 inch hub diameter, and uses a #8-32 set screw. The pulley has one set screw for 19 teeth, consistent with parts having 12 to 16 grooves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A25-019NF1508 |
| Product Name | 5 mm (HTD) Pitch,19 Teeth, 0.25" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for .591 (15mm)" Wide Belt |
| Component Type | Timing Pulley |