The A 5D 1-2110 is a hub for a GEARGRIP flexible coupling, designed to connect rotating shafts while accommodating angular misalignment up to 7.5° and lateral offset up to 0.040 in. It is made of zinc alloy die casting and pairs with a neoprene sleeve to dampen shock and vibration, operate without lubrication, and provide electrical isolation. The hub has a 0.3125 in. bore and is rated for a maximum operating temperature of 250°F. Maximum torque capacity for the 21 series is 30 lbf·in. at 1750 rpm with a maximum speed of 11,500 rpm.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | A 5D 1-2110 |
| Product Name | Any A 5D 1-21 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. |
| Rated Torque | 18 In-lbs (20.76 kg-cm) |