Stock Drive Products & Sterling Instrument - SDP/SI Any combination of A 5A15M004110, A 5A15M004112, with A 5 P15M0041 (Disc), can be used to form a coupling. A 5A15M004112

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 5A15M004112 is a set screw hub for the 41 series Oldham coupling, designed to mate with a torque disc for transmitting torque while accommodating angular misalignment. It features a 12 mm bore, 50.8 mm outer diameter, and 16.7 mm length, constructed from aluminum with a clear anodized finish. The hub operates within a temperature range of -40°C to +85°C, supports a maximum service torque of 16.94 N·m, and provides electrical isolation and corrosion resistance. It is compatible with other 41 series components and requires no lubrication.

Datasheet Summary
Powered by GS/AI

The A 5A15M004112 is a set screw hub for the 41 series Oldham coupling, designed to mate with a torque disc for transmitting torque while accommodating angular misalignment. It features a 12 mm bore, 50.8 mm outer diameter, and 16.7 mm length, constructed from aluminum with a clear anodized finish. The hub operates within a temperature range of -40°C to +85°C, supports a maximum service torque of 16.94 N·m, and provides electrical isolation and corrosion resistance. It is compatible with other 41 series components and requires no lubrication.

Suppliers

Company
Product
Description
Supplier Links
Any combination of A 5A15M004110, A 5A15M004112, with A 5 P15M0041 (Disc), can be used to form a coupling. - A 5A15M004112 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Any combination of A 5A15M004110, A 5A15M004112, with A 5 P15M0041 (Disc), can be used to form a coupling.
A 5A15M004112
Any combination of A 5A15M004110, A 5A15M004112, with A 5 P15M0041 (Disc), can be used to form a coupling. A 5A15M004112
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number A 5A15M004112
Product Name Any combination of A 5A15M004110, A 5A15M004112, with A 5 P15M0041 (Disc), can be used to form a coupling.
Coupling Type Sliding Block
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 34 In-lbs (39.2 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.2500 inch (6.35 mm)
View Details
38mm Overall Length zero Backlash Lattice Type Coupling with 8mm Bore on side A & 8mm Bore on side B - S50CLMM254X08X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 24.78 In-lbs (28.57 kg-cm)
Units Metric Design
Bore Diameter 0.3150 inch (8 mm)
View Details
Disc Can used with any 0.59
Specs
Coupling Type Sliding Block
Rated Torque 6.6 In-lbs (7.61 kg-cm)
Coupling Diameter 0.5900 inch (14.99 mm)
View Details