Stock Drive Products & Sterling Instrument - SDP/SI 66mm Overall Length zero Backlash Lattice Type Coupling with 20mm Bore on side A & 20mm Bore on side B S50CLMM445X20X20

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50CLMM445X20X20 is a zero-backlash lattice-type coupling with 20 mm bores on both ends and an overall length of 66 mm, designed for high-torque transmission while compensating for angular misalignment up to 7°. It features 6061 aluminum hubs and 416 stainless steel end flanges with 420 stainless steel discs. The coupling has a maximum torsional torque of 15.3 N·m and a lateral offset capacity of 0.51 mm, with an axial offset capacity of 1 mm and torsional stiffness of 15 N·m/deg. Its static weight is 190 g and it is rated for speeds up to 5000 rpm.

Datasheet Summary
Powered by GS/AI

The S50CLMM445X20X20 is a zero-backlash lattice-type coupling with 20 mm bores on both ends and an overall length of 66 mm, designed for high-torque transmission while compensating for angular misalignment up to 7°. It features 6061 aluminum hubs and 416 stainless steel end flanges with 420 stainless steel discs. The coupling has a maximum torsional torque of 15.3 N·m and a lateral offset capacity of 0.51 mm, with an axial offset capacity of 1 mm and torsional stiffness of 15 N·m/deg. Its static weight is 190 g and it is rated for speeds up to 5000 rpm.

Suppliers

Company
Product
Description
Supplier Links
66mm Overall Length zero Backlash Lattice Type Coupling with 20mm Bore on side A & 20mm Bore on side B - S50CLMM445X20X20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
66mm Overall Length zero Backlash Lattice Type Coupling with 20mm Bore on side A & 20mm Bore on side B
S50CLMM445X20X20
66mm Overall Length zero Backlash Lattice Type Coupling with 20mm Bore on side A & 20mm Bore on side B S50CLMM445X20X20
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50CLMM445X20X20
Product Name 66mm Overall Length zero Backlash Lattice Type Coupling with 20mm Bore on side A & 20mm Bore on side B
Rated Torque 135 In-lbs (156 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 12 In-lbs (13.84 kg-cm)
Rated Speed 3600 rpm
Units English Design
View Details
16mm Bore, 60mm Overall Length Spider Type Flexible Coupling with Rust Color Spider - A 5Z27M401698 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 150 In-lbs (173 kg-cm)
Units Metric Design
View Details
4 / 6mm Bores, 19mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP04P0619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
Hub for Use with Spline Type Flexible Coupling, 16mm Outside Diameter, 27mm Length When Assembled, 4mm Bore, Material: Zinc Alloy Die Casting. - A 5D28M1604 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Units Metric Design
Bore Diameter 0.1575 inch (4 mm)
View Details