Stock Drive Products & Sterling Instrument - SDP/SI 2.65 lb-in Torque, 2500 Cycles Fatique Life, 0.008" Thick, 0.5" Width A 3X51-20008

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 3X51-20008 is a Neg'ator® spring motor made of 301 stainless steel, designed for 2500 minimum cycles of operation, with a storage torque of 2.65 lb-in and an output torque of 1.03 lb-in. It has a thickness of 0.008 inch and a width of 0.500 inch, and is intended for mounting on drums of recommended diameters. The spring ends are formed as tongues for attachment, and torque ratings apply to the unwinding phase of the cycle.

Datasheet Summary
Powered by GS/AI

The A 3X51-20008 is a Neg'ator® spring motor made of 301 stainless steel, designed for 2500 minimum cycles of operation, with a storage torque of 2.65 lb-in and an output torque of 1.03 lb-in. It has a thickness of 0.008 inch and a width of 0.500 inch, and is intended for mounting on drums of recommended diameters. The spring ends are formed as tongues for attachment, and torque ratings apply to the unwinding phase of the cycle.

Suppliers

Company
Product
Description
Supplier Links
2.65 lb-in Torque, 2500 Cycles Fatique Life, 0.008
Hicksville, NY, United States
2.65 lb-in Torque, 2500 Cycles Fatique Life, 0.008" Thick, 0.5" Width
A 3X51-20008
2.65 lb-in Torque, 2500 Cycles Fatique Life, 0.008" Thick, 0.5" Width A 3X51-20008
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Constant Force Springs
Product Number A 3X51-20008
Product Name 2.65 lb-in Torque, 2500 Cycles Fatique Life, 0.008" Thick, 0.5" Width
Material 301SS
Unlock Full Specs
to access all available technical data

Similar Products

Constant Force Spring: 4.95 lb Spring Force, 2500 cycles Fatique Life, 29
Specs
Material 301SS
Life Cycle 2500 cycles
Load Force 4.95 lbs (2.24 kg)
View Details
Constant Force Spring: 0.23 lb Spring Force, 20000 cycles Fatique Life, 16
Specs
Material 301SS
Life Cycle 20000 cycles
Load Force 0.2300 lbs (0.1043 kg)
View Details
0.34 lb-in Torque, 2500 Cycles Fatique Life, 0.004
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 0.89 inch (22.61 mm)
View Details
Constant Force Spring: 1.58 lb Spring Force, 13000 cycles Fatique Life, 30
Specs
Material 301SS
Life Cycle 13000 cycles
Load Force 1.58 lbs (0.7166 kg)
View Details