Stock Drive Products & Sterling Instrument - SDP/SI Constant Force Spring: 0.23 lb Spring Force, 20000 cycles Fatique Life, 16" Band length A 3X50-SL04D16

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 3X50-SL04D16 is a constant force extension spring made of 301 stainless steel, designed for applications requiring a rated load of 0.23 lb with a minimum fatigue life of 20,000 cycles. It has a drum inner diameter of 0.631 inch, band thickness of 0.004 inch, band width of 0.25 inch, and free length of 16 inches. The spring features a punched hole at one end for mounting, with a hole radius of 0.131 inch and diameter of 0.187 inch.

Datasheet Summary
Powered by GS/AI

A 3X50-SL04D16 is a constant force extension spring made of 301 stainless steel, designed for applications requiring a rated load of 0.23 lb with a minimum fatigue life of 20,000 cycles. It has a drum inner diameter of 0.631 inch, band thickness of 0.004 inch, band width of 0.25 inch, and free length of 16 inches. The spring features a punched hole at one end for mounting, with a hole radius of 0.131 inch and diameter of 0.187 inch.

Suppliers

Company
Product
Description
Supplier Links
Constant Force Spring: 0.23 lb Spring Force, 20000 cycles Fatique Life, 16
Hicksville, NY, United States
Constant Force Spring: 0.23 lb Spring Force, 20000 cycles Fatique Life, 16" Band length
A 3X50-SL04D16
Constant Force Spring: 0.23 lb Spring Force, 20000 cycles Fatique Life, 16" Band length A 3X50-SL04D16
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Constant Force Springs
Product Number A 3X50-SL04D16
Product Name Constant Force Spring: 0.23 lb Spring Force, 20000 cycles Fatique Life, 16" Band length
Material 301SS
Life Cycle 20000 cycles
Load Force 0.2300 lbs (0.1043 kg)
Inside Diameter 0.52 inch (13.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Force Spring: 5.94 lb Spring Force, 2500 cycles Fatique Life, 36
Specs
Material 301SS
Life Cycle 2500 cycles
Load Force 5.94 lbs (2.69 kg)
View Details
Constant Force Spring: 6.99 lb Spring Force, 20000 cycles Fatique Life, 54
Specs
Material 301SS
Life Cycle 20000 cycles
Load Force 6.99 lbs (3.17 kg)
View Details
1.13 lb-in Torque, 2500 Cycles Fatique Life, 0.006
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 1.34 inch (34.04 mm)
View Details
Constant Force Spring: 40.9 lb Spring Force, 2500 cycles Fatique Life, 58
Specs
Material 301SS
Life Cycle 2500 cycles
Load Force 40.9 lbs (18.55 kg)
View Details