Stock Drive Products & Sterling Instrument - SDP/SI Constant Force Spring: 16.5 lb Spring Force, 2500 cycles Fatique Life, 47" Band length A 3X50-SH20R47

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Constant force extension spring made of 301 stainless steel with a rated load of 16.5 lb, maximum working deflection of 47 in, band thickness of 0.020 in, band width of 1 in, and a minimum fatigue life of 2500 cycles. The spring has a double-hole mounting configuration with a hole radius of 7/8 in and hole diameter of 1-1/32 in.

Datasheet Summary
Powered by GS/AI

Constant force extension spring made of 301 stainless steel with a rated load of 16.5 lb, maximum working deflection of 47 in, band thickness of 0.020 in, band width of 1 in, and a minimum fatigue life of 2500 cycles. The spring has a double-hole mounting configuration with a hole radius of 7/8 in and hole diameter of 1-1/32 in.

Suppliers

Company
Product
Description
Supplier Links
Constant Force Spring: 16.5 lb Spring Force, 2500 cycles Fatique Life, 47
Hicksville, NY, United States
Constant Force Spring: 16.5 lb Spring Force, 2500 cycles Fatique Life, 47" Band length
A 3X50-SH20R47
Constant Force Spring: 16.5 lb Spring Force, 2500 cycles Fatique Life, 47" Band length A 3X50-SH20R47
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Constant Force Springs
Product Number A 3X50-SH20R47
Product Name Constant Force Spring: 16.5 lb Spring Force, 2500 cycles Fatique Life, 47" Band length
Material 301SS
Life Cycle 2500 cycles
Load Force 16.5 lbs (7.48 kg)
Inside Diameter 1.47 inch (37.31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.13 lb-in Torque, 2500 Cycles Fatique Life, 0.006
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 1.34 inch (34.04 mm)
View Details
5.50 lb-in Torque, 2500 Cycles Fatique Life, 0.01
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 2.23 inch (56.64 mm)
View Details
0.13 lb-in Torque, 2500 Cycles Fatique Life, 0.002
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 0.56 inch (14.22 mm)
View Details
Constant Force Spring: 1.26 lb Spring Force, 13000 cycles Fatique Life, 30
Specs
Material 301SS
Life Cycle 13000 cycles
Load Force 1.26 lbs (0.5714 kg)
View Details