Stock Drive Products & Sterling Instrument - SDP/SI 1:1 Miniature Right Angle Helical gear drive with, 2 Output Shafts. A 2Z11-311

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 2Z11-311 is a miniature right-angle helical gear drive with a 1:1 ratio and double output shafts, housed in fiberglass-reinforced nylon with hardened steel helical gears and steel shafts. It is rated for 1800 rpm and 1/8 hp continuous operation. The unit is base-mounted and features a compact design with overall dimensions of 1.88 in length, 1.25 in width, and 0.63 in height. Flats on the shafts are 0.03 in deep. Not intended for use as a speed increaser.

Datasheet Summary
Powered by GS/AI

A 2Z11-311 is a miniature right-angle helical gear drive with a 1:1 ratio and double output shafts, housed in fiberglass-reinforced nylon with hardened steel helical gears and steel shafts. It is rated for 1800 rpm and 1/8 hp continuous operation. The unit is base-mounted and features a compact design with overall dimensions of 1.88 in length, 1.25 in width, and 0.63 in height. Flats on the shafts are 0.03 in deep. Not intended for use as a speed increaser.

Suppliers

Company
Product
Description
Supplier Links
1:1 Miniature Right Angle Helical gear drive with, 2 Output Shafts. - A 2Z11-311 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1:1 Miniature Right Angle Helical gear drive with, 2 Output Shafts.
A 2Z11-311
1:1 Miniature Right Angle Helical gear drive with, 2 Output Shafts. A 2Z11-311
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number A 2Z11-311
Product Name 1:1 Miniature Right Angle Helical gear drive with, 2 Output Shafts.
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

182.44 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 182 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
4mm Shaft Type T Mini Bevel Gear Box - KPBX-041T - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 2.76 inch (70 mm)
View Details
160.22 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 160 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
20.25 TO 1, MGX T-Series Inline Miniature Zero Backlash Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 20.25 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details