Stock Drive Products & Sterling Instrument - SDP/SI 1:1 Miniature Right Angle Helical gear drive with, 1 Output Shaft. A 2Z11-211

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 2Z11-211 is a miniature right-angle helical gear drive with a 1:1 ratio and a single output shaft, designed for continuous operation at 1800 rpm with a power rating of 1/8 hp. The housing is made of fiberglass-reinforced nylon, gears are hardened steel, shafts are steel, and bearings are nonmetallic. The unit is base-mounted and has dimensions including a 1.88 inch maximum length and a 0.156 inch shaft diameter with 0.03 inch deep flats. It is not intended for use as a speed increaser.

Datasheet Summary
Powered by GS/AI

The A 2Z11-211 is a miniature right-angle helical gear drive with a 1:1 ratio and a single output shaft, designed for continuous operation at 1800 rpm with a power rating of 1/8 hp. The housing is made of fiberglass-reinforced nylon, gears are hardened steel, shafts are steel, and bearings are nonmetallic. The unit is base-mounted and has dimensions including a 1.88 inch maximum length and a 0.156 inch shaft diameter with 0.03 inch deep flats. It is not intended for use as a speed increaser.

Suppliers

Company
Product
Description
Supplier Links
1:1 Miniature Right Angle Helical gear drive with, 1 Output Shaft. - A 2Z11-211 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1:1 Miniature Right Angle Helical gear drive with, 1 Output Shaft.
A 2Z11-211
1:1 Miniature Right Angle Helical gear drive with, 1 Output Shaft. A 2Z11-211
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number A 2Z11-211
Product Name 1:1 Miniature Right Angle Helical gear drive with, 1 Output Shaft.
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Worm Gear Drive, Size 11, 5:1 Ratio. - A 2Z 4-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Worm; Bevel / Miter
Gear Ratio 5 (X : 1)
Rated Output Torque 12.5 In-lbs (14.41 kg-cm)
View Details
16 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641A16R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 16 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details
12 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640C12R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 12 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details
25mm Shaft, Type LC, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-252LC - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 10.2 inch (259 mm)
View Details