Stock Drive Products & Sterling Instrument - SDP/SI 1 TO 1 Right Angle Drives with Shaft Extending from Top / Left A 2Z 3-2RR08

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 2Z 3-2RR08 is a 1:1 right angle drive designed for light-duty applications, featuring a rated speed of up to 600 RPM. It is panel-mounted and constructed with an aluminum alloy housing, steel helical gears, and steel shafts, ensuring durability. The drive includes Oilite bearings and has a nominal backlash of 6 degrees. The maximum panel thickness for installation is 3/16 inches, and it has a torque capacity of 20 lbf-in for manual operation and 3 lbf-in for dynamic use. The approximate weight of the unit is 3.5 ounces. This product is suitable for applications requiring compact gear reduction with specific mounting requirements.

Datasheet Summary
Powered by GS/AI

The A 2Z 3-2RR08 is a 1:1 right angle drive designed for light-duty applications, featuring a rated speed of up to 600 RPM. It is panel-mounted and constructed with an aluminum alloy housing, steel helical gears, and steel shafts, ensuring durability. The drive includes Oilite bearings and has a nominal backlash of 6 degrees. The maximum panel thickness for installation is 3/16 inches, and it has a torque capacity of 20 lbf-in for manual operation and 3 lbf-in for dynamic use. The approximate weight of the unit is 3.5 ounces. This product is suitable for applications requiring compact gear reduction with specific mounting requirements.

Suppliers

Company
Product
Description
Supplier Links
1 TO 1 Right Angle Drives with Shaft Extending from Top / Left - A 2Z 3-2RR08 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1 TO 1 Right Angle Drives with Shaft Extending from Top / Left
A 2Z 3-2RR08
1 TO 1 Right Angle Drives with Shaft Extending from Top / Left A 2Z 3-2RR08
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number A 2Z 3-2RR08
Product Name 1 TO 1 Right Angle Drives with Shaft Extending from Top / Left
Rated Output Torque 3 In-lbs (3.46 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

32mm Shaft, Type LN, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-321LN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details
40mm Shaft, Type LE, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-402LE - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 13.27 inch (337 mm)
View Details
89.4:1 Ratio, MGX T-Series, Inline Miniature Double-Ended .75
Specs
Gear Ratio 89.4 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
Backlash 45 arcmin
View Details
12 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641A12S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 12 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details