Stock Drive Products & Sterling Instrument - SDP/SI 48 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing A 2B 7-S480

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 2B 7-S480 is a 48:1 right-angle worm speed reducer with a compression-molded glass-fill polyester housing, sintered bronze bearings, and a ground steel worm driving a precision-hobbed bronze gear. It has a solid shaft output, rated for 1800 rpm input, delivering 38 rpm output and 96 lb-in torque. The unit measures 3-3/8 inches high, 3-7/8 inches wide, and 3 inches deep, with a 0.875-inch diameter output shaft and a 0.312-inch solid shaft. Input shafts are sealed, and gears are pre-lubricated with grease. It weighs 28 oz.

Datasheet Summary
Powered by GS/AI

The A 2B 7-S480 is a 48:1 right-angle worm speed reducer with a compression-molded glass-fill polyester housing, sintered bronze bearings, and a ground steel worm driving a precision-hobbed bronze gear. It has a solid shaft output, rated for 1800 rpm input, delivering 38 rpm output and 96 lb-in torque. The unit measures 3-3/8 inches high, 3-7/8 inches wide, and 3 inches deep, with a 0.875-inch diameter output shaft and a 0.312-inch solid shaft. Input shafts are sealed, and gears are pre-lubricated with grease. It weighs 28 oz.

Suppliers

Company
Product
Description
Supplier Links
48 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing - A 2B 7-S480 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing
A 2B 7-S480
48 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing A 2B 7-S480
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number A 2B 7-S480
Product Name 48 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing
Gear Ratio 48 (X : 1)
Rated Output Torque 96 In-lbs (111 kg-cm)
Reducer Input Solid shaft
Unlock Full Specs
to access all available technical data

Similar Products

19mm Shaft, Type TE, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-191TE - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 9.13 inch (232 mm)
View Details
12 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640A12R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 12 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details
15:1 Ratio, MGX T-Series Inline Miniature .75
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
View Details
2 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641A02S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 2 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details