The A 2B 7-S400 is a right-angle worm speed reducer with a compression-molded glass-fill polyester housing, designed for input speeds up to 1800 rpm and a 40:1 gear ratio. It features a ground steel worm, precision-hobbed bronze driven gear, sintered bronze bearings, and prelubricated gearing with sealed input shaft. The unit has a solid output shaft with a 0.500-inch flat, measures 3-3/8 inches high by 3-7/8 inches wide by 3 inches deep, and weighs 28 oz. It delivers 0.10 hp at 45 rpm with 112 lb-in of output torque.
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.
Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.
Consult engineering for the gearheads and speed reducers:
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | A 2B 7-S400 |
| Product Name | 40 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing |
| Gear Ratio | 40 (X : 1) |
| Rated Output Torque | 112 In-lbs (129 kg-cm) |
| Reducer Input | Solid shaft |