Stock Drive Products & Sterling Instrument - SDP/SI 3.5 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing A 2B 7-S035

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote Datasheet
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing - A 2B 7-S035 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.5 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing
A 2B 7-S035
3.5 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing A 2B 7-S035
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number A 2B 7-S035
Product Name 3.5 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing
Gear Ratio 3.5 (X : 1)
Rated Output Torque 102 In-lbs (118 kg-cm)
Reducer Input Solid shaft
Unlock Full Specs
to access all available technical data

Similar Products

FIBERGLASS REINFORCED PLASTIC HOUSING - A 2Z20-LC101012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 1 (X : 1)
Rated Output Torque 11.55 In-lbs (13.32 kg-cm)
Maximum Input Power 0.3300 HP
View Details
32mm Shaft, Type TB, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-321TB - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 13.23 inch (336 mm)
View Details
32mm Shaft, Type LO, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-321LO - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details
15 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing - A 2B 7-H150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 15 (X : 1)
Rated Output Torque 102 In-lbs (118 kg-cm)
Reducer Input Solid shaft
View Details