Stock Drive Products & Sterling Instrument - SDP/SI 20:1 Gear Ratio, 40 Teeth, Worm Gear A 1T 6-Y244010

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1T 6-Y244010 is a worm gear with a 20:1 gear ratio and 40 teeth, designed for applications requiring efficient torque transmission at a right angle. It features a right-hand double thread and a 20° pressure angle, ensuring compatibility with standard-stock steel or brass worms. The gear is constructed from mineral-filled nylon, providing durability and resistance to wear. It is available with various bore sizes, including options for set screws and sub-drilling, allowing for flexible mounting configurations. This worm gear is suitable for applications where low noise and vibration are critical, making it a reliable choice for precision engineering projects.

Datasheet Summary
Powered by GS/AI

The A 1T 6-Y244010 is a worm gear with a 20:1 gear ratio and 40 teeth, designed for applications requiring efficient torque transmission at a right angle. It features a right-hand double thread and a 20° pressure angle, ensuring compatibility with standard-stock steel or brass worms. The gear is constructed from mineral-filled nylon, providing durability and resistance to wear. It is available with various bore sizes, including options for set screws and sub-drilling, allowing for flexible mounting configurations. This worm gear is suitable for applications where low noise and vibration are critical, making it a reliable choice for precision engineering projects.

Suppliers

Company
Product
Description
Supplier Links
20:1 Gear Ratio, 40 Teeth, Worm Gear - A 1T 6-Y244010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20:1 Gear Ratio, 40 Teeth, Worm Gear
A 1T 6-Y244010
20:1 Gear Ratio, 40 Teeth, Worm Gear A 1T 6-Y244010
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1T 6-Y244010
Product Name 20:1 Gear Ratio, 40 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 40
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

96:1 Gear Ratio, 96 Teeth, Worm Gear - A 1B 6-N48096 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 96
Pressure Angle 14.5°
View Details
Module 0.5, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details
Module 0.75, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
Module 0.5, 42 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05042 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 42
Design Metric
View Details