A 1B 6-Y24020 is a bronze worm gear with 20 teeth, a pitch diameter of 0.833 inches, a bore diameter of 0.1869 inches, a hub length of 9/16 inch, and a hub projection of 5/8 inch. It is designed for use with a 24-pitch, right-hand steel worm with a 20° pressure angle. The gear has a 1/4 inch keyway and a 1-1/16 inch hub diameter.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6-Y24020 |
| Product Name | 10:1 Gear Ratio, 20 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 20 |
| Pressure Angle | 20° |