Stock Drive Products & Sterling Instrument - SDP/SI 30:1 Gear Ratio, 30 Teeth Worm Gear A 1Z 6MYK10R030R

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A right-hand worm gear with a 30-tooth count, acetal body, and brass insert, designed to mesh with a metric module 1 steel worm. It has a pitch diameter of 30 mm, an overall diameter of 33 mm, a bore diameter of 6 mm, and a face width of 16 mm. The gear is configured for 90° shaft alignment and operates with a 20° pressure angle.

Datasheet Summary
Powered by GS/AI

A right-hand worm gear with a 30-tooth count, acetal body, and brass insert, designed to mesh with a metric module 1 steel worm. It has a pitch diameter of 30 mm, an overall diameter of 33 mm, a bore diameter of 6 mm, and a face width of 16 mm. The gear is configured for 90° shaft alignment and operates with a 20° pressure angle.

Suppliers

Company
Product
Description
Supplier Links
30:1 Gear Ratio, 30 Teeth Worm Gear - A 1Z 6MYK10R030R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30:1 Gear Ratio, 30 Teeth Worm Gear
A 1Z 6MYK10R030R
30:1 Gear Ratio, 30 Teeth Worm Gear A 1Z 6MYK10R030R
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1Z 6MYK10R030R
Product Name 30:1 Gear Ratio, 30 Teeth Worm Gear
Gear Type Rack
Number of Teeth 30
Pressure Angle 20°
Material Brass; Acetal; Acetal / Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

50:1 Gear Ratio, 50 Teeth, Worm Gear - A 1T 6-N485006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 50
Pressure Angle 14.5°
View Details
30:1 Gear Ratio, 30 Teeth Worm Gear - A 1B66MYK10R030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 30
Pressure Angle 20°
View Details
Module 0.4, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details
24 D.P., 12 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details