A hardened and ground steel worm with a 32-diametral pitch, single thread, 1.125-inch length, 0.2187-inch bore, and 0.340-inch diameter, designed to mesh with 32-pitch bronze worm gears. The worm has a lead angle of 4° 5' and a 14.5° pressure angle. It features a 1/2-inch hub length and is hardened and ground.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Q55-5N32 |
| Product Name | 32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm |
| Gear Type | Worm; Rack |
| Direction | Right |
| Pressure Angle | 14.5° |
| Material | Steel; Carbon Steel/Commercial |