A 32-pitch right-hand steel worm with a 0.438-inch pitch diameter and an 8.13° lead angle, featuring a hardened and polished finish, a 0.1875-inch bore with a tolerance of +0.0008/-0.0000, and a hub diameter of 0.320 inches.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Q 5-Y32 |
| Product Name | 32DP / 2 Lead / 0.438P.D, 8.13° Right Hand Worm |
| Gear Type | Worm; Rack |
| Direction | Right |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel/Commercial |