The A 1B 6-Y24024 is a bronze worm gear with 24 teeth, a pitch diameter of 1.000 inch, a bore diameter of 0.1869 inch, and a hub projection of 5/16 inch. It is designed to mate with a 24-pitch, double-threaded steel worm having a 9° 28' lead angle and 20° pressure angle. The gear has a 1/2 inch hub length, a 1/2 inch bore, and a 1/4 inch keyway. It is part of a series of 24-pitch worm gears with standardized bore tolerances and hub dimensions.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6-Y24024 |
| Product Name | 12:1 Gear Ratio, 24 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 24 |
| Pressure Angle | 20° |