A 1M33MYZ2010 is a metric bevel gear with a 1:3 ratio and 2 mm module, made of acetal, designed for use with a mating pinion. It has 10 teeth, a bore diameter of 20 mm, a face width of 6 mm, and a hub projection of 12.5 mm. The pitch diameter is 24 mm, and the hub diameter is 25 mm. The gear operates with a 20° pressure angle and is intended for perpendicular shaft alignment. Its physical dimensions include a total length of 43.7 mm and a hub length of 12 mm.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M33MYZ2010 |
| Product Name | 1:3 Ratio / 2 MOD Bevel Gear Set With Mating Pinion ->A 1M33MYZ2030 (Sold Separate ) |
| Gear Type | Rack |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Acetal; Pinion (Acetal) |