A 1M 6-Y24030 is a 24-pitch worm gear with 30 teeth, made of mineral-filled nylon, designed to mesh with mating worms at a 90-degree angle. It has a pitch diameter of 1.250 inches, an outside diameter of 1.333 inches, a face width of 15/16 inch, a bore diameter of 15/32 inch, a hub length of 1/4 inch, and a hub projection of 5/16 inch. The gear is intended for use with standard steel or brass worms and is being discontinued when current stock is depleted.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 6-Y24030 |
| Product Name | 15:1 Gear Ratio, 30 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 30 |
| Pressure Angle | 20° |