A 1M 4MYZ20A is a straight miter gear with a module of 2, 16 teeth, and a pitch diameter of 32 mm. It has an outside diameter of 34.9 mm, a bore diameter of 10 mm, a face width of 10 mm, and an overall length of 21.2 mm. The hub length is 21.9 mm, hub diameter is 9.6 mm, hub projection is 30.4 mm, and shoulder length is 18.3 mm. The gear is made of acetal and has a 20° pressure angle.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 4MYZ20A |
| Product Name | 16 Teeth, 2Mod/Commercial, Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |