A 1M 4-Y48018 is an 18-tooth, 48-pitch molded miter gear made of nylon, with a pitch diameter of 0.375 inches, outside diameter of 0.404 inches, bore of 9/32 inch, hub length of 21/64 inch, hub diameter of 3/16 inch, and module distance of 13/32 inch. It is sold as part of a set and designed for 20° pressure angle applications.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 4-Y48018 |
| Product Name | 18 Teeth, 48DP / Commercial Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 18 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |