Stock Drive Products & Sterling Instrument - SDP/SI 24 Teeth, 24DP / Commercial Miter Gear A 1M 4-Y24024

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1M 4-Y24024 is a 24-tooth, 24-pitch nylon miter gear designed for transmitting rotational motion at a 90° angle. It has a pitch diameter of 1.000 inch, an outer diameter of 1.045 inches, a bore of 9/16 inch, a hub length of 5/8 inch, and a hub projection of 3/16 inch. The gear is sold as part of a matched set and features a 20° pressure angle.

Datasheet Summary
Powered by GS/AI

A 1M 4-Y24024 is a 24-tooth, 24-pitch nylon miter gear designed for transmitting rotational motion at a 90° angle. It has a pitch diameter of 1.000 inch, an outer diameter of 1.045 inches, a bore of 9/16 inch, a hub length of 5/8 inch, and a hub projection of 3/16 inch. The gear is sold as part of a matched set and features a 20° pressure angle.

Suppliers

Company
Product
Description
Supplier Links
24 Teeth, 24DP / Commercial Miter Gear - A 1M 4-Y24024 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 Teeth, 24DP / Commercial Miter Gear
A 1M 4-Y24024
24 Teeth, 24DP / Commercial Miter Gear A 1M 4-Y24024
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 4-Y24024
Product Name 24 Teeth, 24DP / Commercial Miter Gear
Gear Type Rack
Number of Teeth 24
Design English
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

1:2 Ratio / 3 MOD Bevel Gear Set With Mating Gear ->A 1C33MYK30018H (Sold Separate ) - A 1C33MYK30036H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
Module 0.75, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYKWH7200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.75, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details
36 Teeth, 24DP / Commercial Miter Gear - A 1M 4-Y24036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 36
Design English
View Details