Molded miter gears with 24 pitch and 36 teeth, made from acetal, have a pitch diameter of 1.500 inches, an outside diameter of 1.560 inches, a bore of 39/64 inch, an overall length of 1.1875 inches, a hub length of 1.1875 inches, and a maximum diameter of 1.563 inches. The gears are sold as a set and feature a 20° pressure angle. The part is designed for 90° shaft angle transmission.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 4-Y24036 |
| Product Name | 36 Teeth, 24DP / Commercial Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |