A 1M 3MYZ2030A is a metric bevel gear pair with a 1:2 ratio and module 2, molded from acetal with a 20° pressure angle. The gear set has a 60 mm pitch diameter, 20 mm bore diameter, 14.6 mm face width, and a 30.2 mm hub projection. The gear pair is designed for intersecting shafts, typically at 90°, and is intended for mechanical power transmission in applications requiring nonmetallic gears. The part number is not printed explicitly, but A 1M 3MYZ2030 is listed with identical dimensions except for the suffix, indicating this variant is part of the same series.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 3MYZ2030A |
| Product Name | 1:2 Ratio / 2 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ20150 (Sold Separate ) |
| Gear Type | Rack |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Acetal; Gear (Acetal) |