Stock Drive Products & Sterling Instrument - SDP/SI 1:3 Ratio / 1.5 MOD Bevel Gear Set With Mating Pinion ->A 1M33MYZ1545 (Sold Separate ) A 1M33MYZ1515

Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1M33MYZ1515 is a bevel gear set featuring a 1:3 gear ratio and a module of 1.5. It is designed for applications requiring the transfer of mechanical energy between shafts that are typically at right angles to each other. The gear set is constructed from acetal, a material known for its durability and low friction properties, making it suitable for various industrial applications. This product is part of a series that includes multiple configurations, allowing for flexibility in design and integration into different systems. The mating pinion for this gear set is sold separately, providing options for customization based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The A 1M33MYZ1515 is a bevel gear set featuring a 1:3 gear ratio and a module of 1.5. It is designed for applications requiring the transfer of mechanical energy between shafts that are typically at right angles to each other. The gear set is constructed from acetal, a material known for its durability and low friction properties, making it suitable for various industrial applications. This product is part of a series that includes multiple configurations, allowing for flexibility in design and integration into different systems. The mating pinion for this gear set is sold separately, providing options for customization based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
1:3 Ratio / 1.5 MOD Bevel Gear Set With Mating Pinion ->A 1M33MYZ1545 (Sold Separate ) - A 1M33MYZ1515 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1:3 Ratio / 1.5 MOD Bevel Gear Set With Mating Pinion ->A 1M33MYZ1545 (Sold Separate )
A 1M33MYZ1515
1:3 Ratio / 1.5 MOD Bevel Gear Set With Mating Pinion ->A 1M33MYZ1545 (Sold Separate ) A 1M33MYZ1515
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M33MYZ1515
Product Name 1:3 Ratio / 1.5 MOD Bevel Gear Set With Mating Pinion ->A 1M33MYZ1545 (Sold Separate )
Gear Type Rack
Design Metric
Pressure Angle 20°
Tooth Form Straight
Material Acetal; Pinion (Acetal)
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 3.5Mod/Commercial, Miter Gear - A 1M 4MYZ35 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 16
Design Metric
View Details
Module 0.3, 18 Tooth Brass Spur Gear - A 1B 2MY03018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
Module 3, 20 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK30020A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
Module 0.5, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details