Stock Drive Products & Sterling Instrument - SDP/SI 1 Mod / 1 Thread / 20mm (PD), 4.4° / Right Hand Worm A 1D 5MYZ10

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote Datasheet
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Mod / 1 Thread / 20mm (PD), 4.4° / Right Hand Worm - A 1D 5MYZ10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1 Mod / 1 Thread / 20mm (PD), 4.4° / Right Hand Worm
A 1D 5MYZ10
1 Mod / 1 Thread / 20mm (PD), 4.4° / Right Hand Worm A 1D 5MYZ10
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1D 5MYZ10
Product Name 1 Mod / 1 Thread / 20mm (PD), 4.4° / Right Hand Worm
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
Material Zinc Die Cast / ISO 8
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 96 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32096 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design English
View Details
100:1 Gear Ratio, 100 Teeth, Worm Gear - A 1B 6-N48100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 100
Pressure Angle 14.5°
View Details
24DP, 48 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 48
Pressure Angle 14.5°
View Details
Module 0.8, 25 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 25
Design Metric
View Details