Stock Drive Products & Sterling Instrument - SDP/SI 40:1 Gear Ratio, 40 Teeth, Worm Gear A 1B 6-N32040

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B 6-N32040 is a bronze worm gear with 40 teeth, a pitch diameter of 1.250 inches, a face width of 0.3119 inches, a bore diameter of 0.1875 inches, a hub projection of 0.500 inches, and a hub diameter of 0.625 inches, designed to mesh with a 32-pitch steel worm. It has a 14-1/2° pressure angle and a single-thread right-hand worm. The gear is made of bronze, with a 3/16-inch face width and 5/16-inch hub thickness.

Datasheet Summary
Powered by GS/AI

A 1B 6-N32040 is a bronze worm gear with 40 teeth, a pitch diameter of 1.250 inches, a face width of 0.3119 inches, a bore diameter of 0.1875 inches, a hub projection of 0.500 inches, and a hub diameter of 0.625 inches, designed to mesh with a 32-pitch steel worm. It has a 14-1/2° pressure angle and a single-thread right-hand worm. The gear is made of bronze, with a 3/16-inch face width and 5/16-inch hub thickness.

Suppliers

Company
Product
Description
Supplier Links
40:1 Gear Ratio, 40 Teeth, Worm Gear - A 1B 6-N32040 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
40:1 Gear Ratio, 40 Teeth, Worm Gear
A 1B 6-N32040
40:1 Gear Ratio, 40 Teeth, Worm Gear A 1B 6-N32040
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 6-N32040
Product Name 40:1 Gear Ratio, 40 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 40
Pressure Angle 14.5°
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
24DP, 144 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24144 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 144
Pressure Angle 14.5°
View Details
Module 0.3, 36 Tooth Brass Spur Gear - A 1B 2MY03036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
32DP / 4 Lead / 0.438P.D, 15.95° Right Hand Worm - A 1Q 5-Z32 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 25°
View Details