Stock Drive Products & Sterling Instrument - SDP/SI Module 0.4, 100 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY04100

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Module 0.4, 100 Teeth, 20¬8 Pressure Angle, Steel Spur Gear Stock (part number A 1C29MY04100) is designed for applications requiring precise gear engagement. It features a pressure angle of 20 degrees, which is standard for many gear systems, allowing for efficient power transmission and reduced sliding friction. The gear is made from steel, providing durability and strength suitable for various mechanical applications. With 100 teeth, this gear can be utilized in systems where a higher gear ratio is necessary. The product is classified under ISO Class 9, indicating a high level of precision in manufacturing. This gear is compatible with other components in the same module series, making it a versatile choice for engineers looking to integrate it into their designs.

Datasheet Summary
Powered by GS/AI

The Module 0.4, 100 Teeth, 20¬8 Pressure Angle, Steel Spur Gear Stock (part number A 1C29MY04100) is designed for applications requiring precise gear engagement. It features a pressure angle of 20 degrees, which is standard for many gear systems, allowing for efficient power transmission and reduced sliding friction. The gear is made from steel, providing durability and strength suitable for various mechanical applications. With 100 teeth, this gear can be utilized in systems where a higher gear ratio is necessary. The product is classified under ISO Class 9, indicating a high level of precision in manufacturing. This gear is compatible with other components in the same module series, making it a versatile choice for engineers looking to integrate it into their designs.

Suppliers

Company
Product
Description
Supplier Links
Module 0.4, 100 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.4, 100 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
A 1C29MY04100
Module 0.4, 100 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY04100
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29MY04100
Product Name Module 0.4, 100 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
Module 2, 20 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK20020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
32 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
Module 0.3, 100 Tooth Brass Spur Gear - A 1B 2MY03100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details